SCHURTER Inc NEMA line Outlet 5-15R, Snap-in Mounting, Front Side, IDC- or Quick-connect Terminal NR010

Description
Description Panel mount: Snap-in, Front Side Line Outlet Protection class I Combined quick connect- or solid wire IDC terminal Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor costs IDC Along- or Cross solid wire orientation Ideal for PDU applications Characteristics Protection cover can be used as wire press Live contact available as quick connect terminal for the IDC-Along orientation Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Variants in grey or white for the IDC-Along orientation
Request a Quote Datasheet
Description
Description Panel mount: Snap-in, Front Side Line Outlet Protection class I Combined quick connect- or solid wire IDC terminal Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor costs IDC Along- or Cross solid wire orientation Ideal for PDU applications Characteristics Protection cover can be used as wire press Live contact available as quick connect terminal for the IDC-Along orientation Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Variants in grey or white for the IDC-Along orientation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA line Outlet 5-15R, Snap-in Mounting, Front Side, IDC- or Quick-connect Terminal - NR010 - SCHURTER Inc
Santa Rosa, CA, United States
NEMA line Outlet 5-15R, Snap-in Mounting, Front Side, IDC- or Quick-connect Terminal
NR010
NEMA line Outlet 5-15R, Snap-in Mounting, Front Side, IDC- or Quick-connect Terminal NR010
Description Panel mount: Snap-in, Front Side Line Outlet Protection class I Combined quick connect- or solid wire IDC terminal Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor costs IDC Along- or Cross solid wire orientation Ideal for PDU applications Characteristics Protection cover can be used as wire press Live contact available as quick connect terminal for the IDC-Along orientation Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Variants in grey or white for the IDC-Along orientation

Description

  • Panel mount: Snap-in, Front Side
  • Line Outlet Protection class I
  • Combined quick connect- or solid wire IDC terminal

Unique Selling Proposition

  • IDC terminals for efficient wiring
  • Significant reduces labor costs
  • IDC Along- or Cross solid wire orientation
  • Ideal for PDU applications

Characteristics

  • Protection cover can be used as wire press
  • Live contact available as quick connect terminal for the IDC-Along orientation
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Variants in grey or white for the IDC-Along orientation
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number NR010
Product Name NEMA line Outlet 5-15R, Snap-in Mounting, Front Side, IDC- or Quick-connect Terminal
Device Type Receptacle
Configuration IEC; NEMA
Mounting Style Panel; Snap-in mount
Termination Types IDC; Wrap; Quick Connect
Standards / Certifications RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-101-785 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Snap In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6798-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 4301.8055-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 4301.1014.02 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details