SCHURTER Inc IEC Appliance Inlet C14 or C18 with Fuseholder 2-pole, Line Switch 1- or 2-pole KM

Description
Description Panel mount: Snap-in version front side 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Quick connect terminals 4.8 x 0.8 mm With cover on rear-side Characteristics Ultra-compact design. Small dimensions in front of and behind the panel All single elements are already wired For added safety "Extra-Safe" fuse drawers are available Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Line switch 1-pole Other rocker marking
Request a Quote Datasheet
Description
Description Panel mount: Snap-in version front side 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Quick connect terminals 4.8 x 0.8 mm With cover on rear-side Characteristics Ultra-compact design. Small dimensions in front of and behind the panel All single elements are already wired For added safety "Extra-Safe" fuse drawers are available Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Line switch 1-pole Other rocker marking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 or C18 with Fuseholder 2-pole, Line Switch 1- or 2-pole - KM - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 or C18 with Fuseholder 2-pole, Line Switch 1- or 2-pole
KM
IEC Appliance Inlet C14 or C18 with Fuseholder 2-pole, Line Switch 1- or 2-pole KM
Description Panel mount: Snap-in version front side 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Quick connect terminals 4.8 x 0.8 mm With cover on rear-side Characteristics Ultra-compact design. Small dimensions in front of and behind the panel All single elements are already wired For added safety "Extra-Safe" fuse drawers are available Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Line switch 1-pole Other rocker marking

Description

  • Panel mount: Snap-in version front side
  • 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole
  • Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
  • Quick connect terminals 4.8 x 0.8 mm
  • With cover on rear-side

Characteristics

  • Ultra-compact design. Small dimensions in front of and behind the panel
  • All single elements are already wired
  • For added safety "Extra-Safe" fuse drawers are available
  • Ideal for application with high transient loads
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Fuse drawer 1-pole, plus spare fuse case
  • Fuse drawer 2-pole, with shorting bar
  • Line switch 1-pole
  • Other rocker marking
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number KM
Product Name IEC Appliance Inlet C14 or C18 with Fuseholder 2-pole, Line Switch 1- or 2-pole
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Mounting Style Panel
Termination Types Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-101-206 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
AC Power Entry Modules - 4301.6001 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3186-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6851-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers