SCHURTER Inc IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole for PCB KEA-Print

Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. For PCB mounting Unique Selling Proposition Very compact design Components internally wired V-Lock cord retaining Suitable in medical applications Characteristics All single elements are already wired Plug removal necessary for fuse-link replacement Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request With solder terminals For protection class II
Request a Quote Datasheet
Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. For PCB mounting Unique Selling Proposition Very compact design Components internally wired V-Lock cord retaining Suitable in medical applications Characteristics All single elements are already wired Plug removal necessary for fuse-link replacement Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request With solder terminals For protection class II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole for PCB - KEA-Print - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole for PCB
KEA-Print
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole for PCB KEA-Print
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. For PCB mounting Unique Selling Proposition Very compact design Components internally wired V-Lock cord retaining Suitable in medical applications Characteristics All single elements are already wired Plug removal necessary for fuse-link replacement Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request With solder terminals For protection class II

Description

  • Panel mount: Screw-on version from front or rear side, snap-in version front side
  • 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole
  • V-Lock notch standard
  • Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
  • For PCB mounting

Unique Selling Proposition

  • Very compact design
  • Components internally wired
  • V-Lock cord retaining
  • Suitable in medical applications

Characteristics

  • All single elements are already wired
  • Plug removal necessary for fuse-link replacement
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • With solder terminals
  • For protection class II
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number KEA-Print
Product Name IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole for PCB
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.6001 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 4303.2014.15 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3388-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 3-110-013 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details