SCHURTER Inc IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole and Voltage Selector KE

Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 3 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm 1 or 2 pole, Voltage Selector (series-parallel) Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-12 and -13. Quick connect terminals 4.8 x 0.8 mm Characteristics Available with or without internal partial wired connections For added safety "Extra-Safe" fuse drawers are available Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request For protection class II Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet
Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 3 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm 1 or 2 pole, Voltage Selector (series-parallel) Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-12 and -13. Quick connect terminals 4.8 x 0.8 mm Characteristics Available with or without internal partial wired connections For added safety "Extra-Safe" fuse drawers are available Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request For protection class II Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole and Voltage Selector - KE - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole and Voltage Selector
KE
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole and Voltage Selector KE
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 3 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm 1 or 2 pole, Voltage Selector (series-parallel) Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-12 and -13. Quick connect terminals 4.8 x 0.8 mm Characteristics Available with or without internal partial wired connections For added safety "Extra-Safe" fuse drawers are available Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request For protection class II Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Description

  • Panel mount: Screw-on version from front or rear side, snap-in version front side
  • 3 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm 1 or 2 pole, Voltage Selector (series-parallel) Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-12 and -13.
  • Quick connect terminals 4.8 x 0.8 mm

Characteristics

  • Available with or without internal partial wired connections
  • For added safety "Extra-Safe" fuse drawers are available
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • For protection class II

Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number KE
Product Name IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole and Voltage Selector
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2123-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6825-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 4303.2024.06 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 4303.2024.09 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details