The GSF1 is an IEC C14 appliance inlet with a 1- or 2-pole fuseholder for 5 x 20 mm fuse-links, rated at 10 A / 250 VAC. It mounts via snap-in or screw-on feet on panels 1.5 to 3 mm thick, or directly to PCBs with solder or quick-connect terminals. The unit meets IEC 60335-1 for unattended use, including glow wire tests per IEC 60695-2-11/-12/-13, and is suitable for IEC/UL 62368-1 equipment. It has a dielectric strength of 3 kVAC between L-N and 4 kVAC between L/N-PE, operates from -25 °C to 70 °C, and features IP40 protection on the front side. The housing is black thermoplastic with UL 94V-0 rating. Ground terminals include a 6.3 x 0.8 mm quick-connect option. Pick-and-place variants are available with reduced pin spacing.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | GSF1 |
| Product Name | IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Mounting Style | Panel; PCB; Screw-on mount |
| Termination Types | PCB |