The GH21 is an IEC appliance inlet rated for 400 VDC and up to 10 A at 250 VAC, designed for direct current applications up to 2.6 kW with hot-plug capability. It supports screw-on or snap-in mounting for panel thicknesses up to 8 mm, with quick-connect or solder terminals, and features IP20 protection on the front side. The housing is made of black thermoplastic compliant with UL 94V-0, and the operating temperature ranges from -5 °C to 105 °C. The inlet meets IEC TS 63236-3 and UL Subject 2695 standards, is RoHS compliant, and complies with IEC/UL 62368-1 for safety. It includes a cord retention system and is certified by VDE and UL.
Description
Unique Selling Proposition
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | GH21 |
| Product Name | IEC Appliance Inlet 400 VDC, Screw-on or Snap-in Mounting, Front Side, Quick-connect or Solder Terminals |
| Power Type | AC Power Connector |
| Device Type | Plug |
| Configuration | IEC |
| Mounting Style | Panel; Screw On Mounting |
| Termination Types | Solder Cup; Quick connect |