SCHURTER Inc IEC Plug 400 VDC, Rewireable, Straight, max. Cable Diameter 9.2 mm GC21

Description
Description Plug (rewireable): Screw-on mounting Plug,, Protection class I Wire size 0.75-1.5mm², 18AWG-16AWG Cable diameter 6.4 - 9.2 mm Unique Selling Proposition Standard form acc. to IEC TS 63236-1 Hot plug rated for disconnecting under loads up to 2.6 kW Ideal for direct current devices with an operating temperature up to 105 °C With cord retention system
Request a Quote Datasheet
Description
Description Plug (rewireable): Screw-on mounting Plug,, Protection class I Wire size 0.75-1.5mm², 18AWG-16AWG Cable diameter 6.4 - 9.2 mm Unique Selling Proposition Standard form acc. to IEC TS 63236-1 Hot plug rated for disconnecting under loads up to 2.6 kW Ideal for direct current devices with an operating temperature up to 105 °C With cord retention system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Plug 400 VDC, Rewireable, Straight, max. Cable Diameter 9.2 mm - GC21 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Plug 400 VDC, Rewireable, Straight, max. Cable Diameter 9.2 mm
GC21
IEC Plug 400 VDC, Rewireable, Straight, max. Cable Diameter 9.2 mm GC21
Description Plug (rewireable): Screw-on mounting Plug,, Protection class I Wire size 0.75-1.5mm², 18AWG-16AWG Cable diameter 6.4 - 9.2 mm Unique Selling Proposition Standard form acc. to IEC TS 63236-1 Hot plug rated for disconnecting under loads up to 2.6 kW Ideal for direct current devices with an operating temperature up to 105 °C With cord retention system

Description

  • Plug (rewireable): Screw-on mounting
  • Plug,, Protection class I
  • Wire size 0.75-1.5mm², 18AWG-16AWG
  • Cable diameter 6.4 - 9.2 mm

Unique Selling Proposition

  • Standard form acc. to IEC TS 63236-1
  • Hot plug rated for disconnecting under loads up to 2.6 kW
  • Ideal for direct current devices with an operating temperature up to 105 °C
  • With cord retention system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number GC21
Product Name IEC Plug 400 VDC, Rewireable, Straight, max. Cable Diameter 9.2 mm
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Cable; Screw-on mount
Termination Types Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2110-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 4303.2514.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6767-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
AC Power Entry Modules - 4304.4068 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS
View Details