SCHURTER Inc AC/DC Filter 2-Stage, DIN Rail Mounting, Overcurrent and Overvoltage Protection FPBB RAIL

Description
Description Single-phase line filter in standard and medical versions 2-Stages filter Very high attenuation broadband Fuseholder Thermal circuit breaker Surge protection Unique Selling Proposition Slim filter for DIN-rail mounting or chassis mounting With fuse holder or circuit breaker for equipment With overvoltage protection Quick wiring with cage clamp terminals Characteristics Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Especially designed for electric switch and control cabinets Suitable for use in equipment according to IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP) Suitable for medical equipment intended for permanently connection to the mains
Request a Quote Datasheet
Description
Description Single-phase line filter in standard and medical versions 2-Stages filter Very high attenuation broadband Fuseholder Thermal circuit breaker Surge protection Unique Selling Proposition Slim filter for DIN-rail mounting or chassis mounting With fuse holder or circuit breaker for equipment With overvoltage protection Quick wiring with cage clamp terminals Characteristics Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Especially designed for electric switch and control cabinets Suitable for use in equipment according to IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP) Suitable for medical equipment intended for permanently connection to the mains
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Filter 2-Stage, DIN Rail Mounting, Overcurrent and Overvoltage Protection - FPBB RAIL - SCHURTER Inc
Santa Rosa, CA, United States
AC/DC Filter 2-Stage, DIN Rail Mounting, Overcurrent and Overvoltage Protection
FPBB RAIL
AC/DC Filter 2-Stage, DIN Rail Mounting, Overcurrent and Overvoltage Protection FPBB RAIL
Description Single-phase line filter in standard and medical versions 2-Stages filter Very high attenuation broadband Fuseholder Thermal circuit breaker Surge protection Unique Selling Proposition Slim filter for DIN-rail mounting or chassis mounting With fuse holder or circuit breaker for equipment With overvoltage protection Quick wiring with cage clamp terminals Characteristics Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Especially designed for electric switch and control cabinets Suitable for use in equipment according to IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP) Suitable for medical equipment intended for permanently connection to the mains

Description

  • Single-phase line filter in standard and medical versions
  • 2-Stages filter
  • Very high attenuation
  • broadband
  • Fuseholder
  • Thermal circuit breaker
  • Surge protection

Unique Selling Proposition

  • Slim filter for DIN-rail mounting or chassis mounting
  • With fuse holder or circuit breaker for equipment
  • With overvoltage protection
  • Quick wiring with cage clamp terminals

Characteristics

  • Protection against interference voltage from the mains
    Possible interferences generated in the equipment are strongly attenuated
  • Especially designed for electric switch and control cabinets
  • Suitable for use in equipment according to IEC/UL 62368-1
  • Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP)
  • Suitable for medical equipment intended for permanently connection to the mains
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power or Line Conditioners
Product Number FPBB RAIL
Product Name AC/DC Filter 2-Stage, DIN Rail Mounting, Overcurrent and Overvoltage Protection
Input Voltage 240 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

1-stage filter for 3-phase systems - FMAC NEO - SCHURTER Inc
Specs
Input Voltage 300 to 520 volts
Phase Three
Frequency 50Hz; 60Hz
View Details
AC Filter Cost Optimized - FMLB-41 - SCHURTER Inc
Specs
Features Medical Rating or Construction
View Details