SCHURTER Inc AC Filter FMW-41

Description
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Universal line filter for standard applications Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Version with wire connection Version with varistor for overvoltage protection
Request a Quote Datasheet
Description
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Universal line filter for standard applications Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Version with wire connection Version with varistor for overvoltage protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Filter - FMW-41 - SCHURTER Inc
Santa Rosa, CA, United States
AC Filter
FMW-41
AC Filter FMW-41
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Universal line filter for standard applications Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Version with wire connection Version with varistor for overvoltage protection

Description

  • Line filter in standard and medical version
  • 1 stage
  • standard attenuation

Characteristics

  • Designed for standard applications
  • Protection against interference voltage from the mains
    Possible interferences generated in the equipment are strongly attenuated
  • Universal line filter for standard applications
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Version with wire connection
  • Version with varistor for overvoltage protection
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power or Line Conditioners
Product Number FMW-41
Product Name AC Filter
Features Medical Rating or Construction
Unlock Full Specs
to access all available technical data

Similar Products

AC Filter Cost Optimized - FMLB-51 - SCHURTER Inc
Specs
Features Medical Rating or Construction
View Details
1- stage filter for 3-phase systems, DIN rail mounting - FMAC RAIL - SCHURTER Inc
Specs
Input Voltage 480 volts
Phase Three
Frequency 50Hz; 60Hz
View Details
AC Filter 2-Stage, Broad Band Attenuation - FMBB NEO - SCHURTER Inc
Specs
Features Medical Rating or Construction
View Details
AC Filter for PCB Mounting in Flat Housing - FPP-02 - SCHURTER Inc
Specs
Features Medical Rating or Construction
View Details