SCHURTER Inc 1- stage filter for 3-phase systems FMAC

Description
Description 3 phase line filter with standard attenuation Available as high voltage filter (up to 520 VAC) Applications Voltage rating 480 and 520 VAC for world wide acceptance Protection against interference voltage from the mains For photovoltaic systems and industrial applications Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Filter types with excellent attenuation up to 110A and high attenuation filter (L-) types. UL PENDING for filter types with excellent attenuation with rated current >110A and high voltage filter (-I) types. Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Version available up to 760 VAC Version with wire connection instead of screw-on mounting available on request
Request a Quote Datasheet
Description
Description 3 phase line filter with standard attenuation Available as high voltage filter (up to 520 VAC) Applications Voltage rating 480 and 520 VAC for world wide acceptance Protection against interference voltage from the mains For photovoltaic systems and industrial applications Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Filter types with excellent attenuation up to 110A and high attenuation filter (L-) types. UL PENDING for filter types with excellent attenuation with rated current >110A and high voltage filter (-I) types. Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Version available up to 760 VAC Version with wire connection instead of screw-on mounting available on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1- stage filter for 3-phase systems - FMAC - SCHURTER Inc
Santa Rosa, CA, United States
1- stage filter for 3-phase systems
FMAC
1- stage filter for 3-phase systems FMAC
Description 3 phase line filter with standard attenuation Available as high voltage filter (up to 520 VAC) Applications Voltage rating 480 and 520 VAC for world wide acceptance Protection against interference voltage from the mains For photovoltaic systems and industrial applications Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Filter types with excellent attenuation up to 110A and high attenuation filter (L-) types. UL PENDING for filter types with excellent attenuation with rated current >110A and high voltage filter (-I) types. Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Version available up to 760 VAC Version with wire connection instead of screw-on mounting available on request

Description

  • 3 phase line filter with standard attenuation
  • Available as high voltage filter (up to 520 VAC)

Applications

  • Voltage rating 480 and 520 VAC for world wide acceptance
  • Protection against interference voltage from the mains
  • For photovoltaic systems and industrial applications
  • Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters
  • Filter types with excellent attenuation up to 110A and high attenuation filter (L-) types. UL PENDING for filter types with excellent attenuation with rated current >110A and high voltage filter (-I) types.
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Version available up to 760 VAC
  • Version with wire connection instead of screw-on mounting available on request
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power or Line Conditioners
Product Number FMAC
Product Name 1- stage filter for 3-phase systems
Input Voltage 480 to 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

1-stage filter for 3-phase systems - FMAD NEO - SCHURTER Inc
Specs
Input Voltage 300 to 520 volts
Phase Three
Frequency 50Hz; 60Hz
View Details
1-stage filter for 3-phase systems with neutral conductor, DIN rail mounting - FMAD RAIL - SCHURTER Inc
Specs
Input Voltage 277 to 480 volts
Phase Three
Frequency 50Hz; 60Hz
View Details
AC Filter Cost Optimized - FMLB-09 - SCHURTER Inc
Specs
Features Medical Rating or Construction
View Details