The FKI series comprises panel-mount power entry modules with an IEC C14 appliance inlet, a 2-pole line switch, a 2-pole fuseholder for 5 x 20 mm fuse-links, and an integrated EMC line filter. It features screw-on mounting from the front side, quick-connect terminals sized 6.3 x 0.8 mm, and is available in aluminum or nickel-plated steel housings. The module is rated for 1 to 10 A at 250 VAC, operates from -25 °C to 85 °C, and meets IP40 protection. It complies with IEC/UL 60601-1 for medical equipment (1 MOOP, 1 MOPP) and IEC/UL 62368-1 for IT equipment. The filter meets IEC 60939 and UL 1283 standards. Leakage current is <0.25 mA for standard versions and <5 µA for medical versions. The panel thickness limit is 8 mm.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | FKI |
| Product Name | IEC Appliance Inlet C14 with Filter, Fuseholder 2-pole, Line Switch 2-pole |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Applications | Hospital |
| Mounting Style | Panel; Screw On Mounting |