SCHURTER Inc IEC Appliance Inlet C14 with Filter 2-Stage, Fuseholder 1-pole, Line Switch 2-pole FKHD

Description
Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version, 2 stage Quick connect terminals 6.3 x 0.8 mm Characteristics Compact design with optimal shielding All single elements are already wired Plug removal necessary for fuse-link replacement 2-stage line filter with increased attenuation With EMC-shield For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Medical Version (M80)
Request a Quote Datasheet
Description
Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version, 2 stage Quick connect terminals 6.3 x 0.8 mm Characteristics Compact design with optimal shielding All single elements are already wired Plug removal necessary for fuse-link replacement 2-stage line filter with increased attenuation With EMC-shield For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Medical Version (M80)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Filter 2-Stage, Fuseholder 1-pole, Line Switch 2-pole - FKHD - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Filter 2-Stage, Fuseholder 1-pole, Line Switch 2-pole
FKHD
IEC Appliance Inlet C14 with Filter 2-Stage, Fuseholder 1-pole, Line Switch 2-pole FKHD
Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version, 2 stage Quick connect terminals 6.3 x 0.8 mm Characteristics Compact design with optimal shielding All single elements are already wired Plug removal necessary for fuse-link replacement 2-stage line filter with increased attenuation With EMC-shield For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Medical Version (M80)

Description

  • Panel mount: Screw-on mounting front side
  • 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version, 2 stage
  • Quick connect terminals 6.3 x 0.8 mm

Characteristics

  • Compact design with optimal shielding
  • All single elements are already wired
  • Plug removal necessary for fuse-link replacement
  • 2-stage line filter with increased attenuation
    With EMC-shield
  • For applications according IEC/UL 62368-1 we recommend variants with bleed resistor
    Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)

Other versions on request

  • Medical Version (M80)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number FKHD
Product Name IEC Appliance Inlet C14 with Filter 2-Stage, Fuseholder 1-pole, Line Switch 2-pole
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C20, Split panel or screw-on mounting, PCB Terminal - GSP4 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
AC Power Entry Modules - 3-107-473 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 3-103-840 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3335-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers