The FKH series comprises panel-mount power entry modules with an IEC C14 inlet, 2-pole line switch, 1-pole fuseholder for 5 x 20 mm fuses, and a standard line filter. Mounted screw-on from the front, it supports panel thicknesses up to 8 mm with 0.5 Nm torque. Quick-connect terminals are 6.3 x 0.8 mm. The housing is aluminum or nickel-plated steel, with IP40 protection and operating temperature from -25 °C to 85 °C. It meets IEC/UL 60601-1 for medical use (1 MOOP, 1 MOPP) and IEC/UL 62368-1. Leakage current is less than 0.25 mA at 250 VAC/60 Hz, with 2.7 kVDC dielectric strength between line/neutral and protective earth. All variants share the same functional layout and shielding for EMC compliance.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | FKH |
| Product Name | IEC Appliance Inlet C14 with Filter, Fuseholder 1-pole, Line Switch 2-pole |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Applications | Hospital |
| Mounting Style | Panel; Screw On Mounting |