SCHURTER Inc IEC Appliance Inlet C20 with Line Switch, 2-pole EC11

Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole Quick connect terminals 6.3 x 0.8 mm Characteristics All single elements are already wired Unwired versions available on request Line switch non-illuminated or illuminated Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Unwired versions Line switch with other rocker marking For protection class II Variant with notch for V-Lock mating Cordsets Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet
Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole Quick connect terminals 6.3 x 0.8 mm Characteristics All single elements are already wired Unwired versions available on request Line switch non-illuminated or illuminated Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Unwired versions Line switch with other rocker marking For protection class II Variant with notch for V-Lock mating Cordsets Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C20 with Line Switch, 2-pole - EC11 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C20 with Line Switch, 2-pole
EC11
IEC Appliance Inlet C20 with Line Switch, 2-pole EC11
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole Quick connect terminals 6.3 x 0.8 mm Characteristics All single elements are already wired Unwired versions available on request Line switch non-illuminated or illuminated Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Unwired versions Line switch with other rocker marking For protection class II Variant with notch for V-Lock mating Cordsets Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Description

  • Panel mount: Screw-on version from front or rear side, snap-in version front side
  • 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole
  • Quick connect terminals 6.3 x 0.8 mm

Characteristics

  • All single elements are already wired
  • Unwired versions available on request
  • Line switch non-illuminated or illuminated
  • Ideal for application with high transient loads
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Unwired versions
  • Line switch with other rocker marking
  • For protection class II
  • Variant with notch for V-Lock mating Cordsets

Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number EC11
Product Name IEC Appliance Inlet C20 with Line Switch, 2-pole
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Mounting Style Panel; Screw On Mounting
Termination Types Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6785-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-1089-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
AC Power Entry Modules - 3-107-473 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 4301.1224.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details