SCHURTER Inc IEC Appliance Inlet C14 with Filter, Line Switch 1- or 2-pole, PCB Mounting DC22

Description
Description Panel mount: Screw-on mounting on PCB rear-side 3 Functions: Appliance Inlet Protection class I, Line Switch 1 or 2 pole, Line filter in standard and medical version For PCB mounting Characteristics Ultra-compact design All single elements are already wired Line switch non-illuminated or illuminated With EMC-shield Especially suitable for use in switching power supplies Ideal for application with high transient loads For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Fixing on PCB with self-tapping screws 3 mm or pre-inserted nuts M3 Other rocker marking Illuminated green Medical Version (M80) Capacitance CX1 Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet
Description
Description Panel mount: Screw-on mounting on PCB rear-side 3 Functions: Appliance Inlet Protection class I, Line Switch 1 or 2 pole, Line filter in standard and medical version For PCB mounting Characteristics Ultra-compact design All single elements are already wired Line switch non-illuminated or illuminated With EMC-shield Especially suitable for use in switching power supplies Ideal for application with high transient loads For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Fixing on PCB with self-tapping screws 3 mm or pre-inserted nuts M3 Other rocker marking Illuminated green Medical Version (M80) Capacitance CX1 Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Filter, Line Switch 1- or 2-pole, PCB Mounting - DC22 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Filter, Line Switch 1- or 2-pole, PCB Mounting
DC22
IEC Appliance Inlet C14 with Filter, Line Switch 1- or 2-pole, PCB Mounting DC22
Description Panel mount: Screw-on mounting on PCB rear-side 3 Functions: Appliance Inlet Protection class I, Line Switch 1 or 2 pole, Line filter in standard and medical version For PCB mounting Characteristics Ultra-compact design All single elements are already wired Line switch non-illuminated or illuminated With EMC-shield Especially suitable for use in switching power supplies Ideal for application with high transient loads For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Fixing on PCB with self-tapping screws 3 mm or pre-inserted nuts M3 Other rocker marking Illuminated green Medical Version (M80) Capacitance CX1 Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Description

  • Panel mount: Screw-on mounting on PCB rear-side
  • 3 Functions: Appliance Inlet Protection class I, Line Switch 1 or 2 pole, Line filter in standard and medical version
  • For PCB mounting

Characteristics

  • Ultra-compact design
  • All single elements are already wired
  • Line switch non-illuminated or illuminated
  • With EMC-shield
  • Especially suitable for use in switching power supplies
    Ideal for application with high transient loads
  • For applications according IEC/UL 62368-1 we recommend variants with bleed resistor
    Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)

Other versions on request

  • Fixing on PCB with self-tapping screws 3 mm or pre-inserted nuts M3
  • Other rocker marking
  • Illuminated green
  • Medical Version (M80)
  • Capacitance CX1

Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number DC22
Product Name IEC Appliance Inlet C14 with Filter, Line Switch 1- or 2-pole, PCB Mounting
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; PCB; Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-552-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-104-402-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
AC Power Entry Modules - 3-110-021 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3331-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers