SCHURTER Inc IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole DC11

Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet protection class I or II, Line Switch 1 or 2 pole V-Lock notch standard Quick connect terminals 4.8 x 0.8 mm Unique Selling Proposition Ultra compact design Line switch for high inrush currents Components internally wired V-Lock cord retaining Characteristics All single elements are already wired Unwired versions available on request Line switch non-illuminated or illuminated Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Unwired versions Solder terminals Line switch with other rocker marking
Request a Quote Datasheet
Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet protection class I or II, Line Switch 1 or 2 pole V-Lock notch standard Quick connect terminals 4.8 x 0.8 mm Unique Selling Proposition Ultra compact design Line switch for high inrush currents Components internally wired V-Lock cord retaining Characteristics All single elements are already wired Unwired versions available on request Line switch non-illuminated or illuminated Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Unwired versions Solder terminals Line switch with other rocker marking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole - DC11 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole
DC11
IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole DC11
Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet protection class I or II, Line Switch 1 or 2 pole V-Lock notch standard Quick connect terminals 4.8 x 0.8 mm Unique Selling Proposition Ultra compact design Line switch for high inrush currents Components internally wired V-Lock cord retaining Characteristics All single elements are already wired Unwired versions available on request Line switch non-illuminated or illuminated Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Unwired versions Solder terminals Line switch with other rocker marking

Description

  • Panel mount: Screw-on version from front or rear side, snap-in version front side
  • Appliance Inlet protection class I or II, Line Switch 1 or 2 pole
  • V-Lock notch standard
  • Quick connect terminals 4.8 x 0.8 mm

Unique Selling Proposition

  • Ultra compact design
  • Line switch for high inrush currents
  • Components internally wired
  • V-Lock cord retaining

Characteristics

  • All single elements are already wired
  • Unwired versions available on request
  • Line switch non-illuminated or illuminated
  • Ideal for application with high transient loads
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Unwired versions
  • Solder terminals
  • Line switch with other rocker marking
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number DC11
Product Name IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Mounting Style Panel; Screw On Mounting
Termination Types Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-872 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
IEC Appliance Inlet C14/C18, Screw-on mounting, Front side,Quick-connect - 6080 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
AC Power Entry Modules - 4301.2003 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6850-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers