SCHURTER Inc IEC Appliance Inlet C14 with Filter, Fuseholder 1- or 2-pole, for PCB Mounting DA22

Description
Description Panel mount: Screw-on mounting on PCB, rear-side 3 Functions: Appliance Inlet, Fuseholder for fuse-links 5 x 20 mm, Line filter in standard and medical version V-Lock notch standard PCB terminals Characteristics Ultra-compact design All single elements are already wired For added safety "Extra-Safe" fuse drawers are available For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Fixing on PCB with self-tapping screws 3 mm or pre-inserted nuts M3 Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Medical version M80, 220 nF X capacitors Class X1- and Y1-capacitors for enhanced withstand voltage Protection class II, 70°C
Request a Quote Datasheet
Description
Description Panel mount: Screw-on mounting on PCB, rear-side 3 Functions: Appliance Inlet, Fuseholder for fuse-links 5 x 20 mm, Line filter in standard and medical version V-Lock notch standard PCB terminals Characteristics Ultra-compact design All single elements are already wired For added safety "Extra-Safe" fuse drawers are available For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Fixing on PCB with self-tapping screws 3 mm or pre-inserted nuts M3 Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Medical version M80, 220 nF X capacitors Class X1- and Y1-capacitors for enhanced withstand voltage Protection class II, 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Filter, Fuseholder 1- or 2-pole, for PCB Mounting - DA22 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Filter, Fuseholder 1- or 2-pole, for PCB Mounting
DA22
IEC Appliance Inlet C14 with Filter, Fuseholder 1- or 2-pole, for PCB Mounting DA22
Description Panel mount: Screw-on mounting on PCB, rear-side 3 Functions: Appliance Inlet, Fuseholder for fuse-links 5 x 20 mm, Line filter in standard and medical version V-Lock notch standard PCB terminals Characteristics Ultra-compact design All single elements are already wired For added safety "Extra-Safe" fuse drawers are available For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Fixing on PCB with self-tapping screws 3 mm or pre-inserted nuts M3 Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Medical version M80, 220 nF X capacitors Class X1- and Y1-capacitors for enhanced withstand voltage Protection class II, 70°C

Description

  • Panel mount: Screw-on mounting on PCB, rear-side
  • 3 Functions: Appliance Inlet, Fuseholder for fuse-links 5 x 20 mm, Line filter in standard and medical version
  • V-Lock notch standard
  • PCB terminals

Characteristics

  • Ultra-compact design
  • All single elements are already wired
  • For added safety "Extra-Safe" fuse drawers are available
  • For applications according IEC/UL 62368-1 we recommend variants with bleed resistor
    Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)

Other versions on request

  • Fixing on PCB with self-tapping screws 3 mm or pre-inserted nuts M3
  • Fuse drawer 1-pole, plus spare fuse case
  • Fuse drawer 2-pole, with shorting bar
  • Medical version M80, 220 nF X capacitors
  • Class X1- and Y1-capacitors for enhanced withstand voltage
  • Protection class II, 70°C
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number DA22
Product Name IEC Appliance Inlet C14 with Filter, Fuseholder 1- or 2-pole, for PCB Mounting
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; PCB; Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1024.11 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3185-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 3-105-326 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-1090-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers