The CE is a panel-mount power entry module featuring an IEC C14 appliance inlet, a fuseholder for 5×20 mm or 6.3×32 mm fuse-links, a voltage selector, and a line filter in standard or medical versions. It uses quick-connect terminals (4.8×0.8 mm) and screw-on mounting with a maximum panel thickness of 8 mm. The module supports ratings of 1-10 A at 250 VAC, with leakage current below 0.5 mA for standard use and below 5 µA for medical applications. It meets IEC/UL 60601-1 for 1 MOOP and 1 MOPP compliance, IEC 60320-1, IEC 60939, and UL 1283 standards. The unit is rated for operation from -25 °C to 85 °C, has IP40 front protection, and complies with RoHS, REACH, and China RoHS. Designed for protection class I appliances, it includes a V-Lock notch for latching cordsets to prevent accidental disconnection.
Description
Characteristics
Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | CE |
| Product Name | IEC Appliance Inlet C14 with Filter, Fuseholder 1-or 2-pole (5 x 20 mm or 6.3x32 mm, with or without voltage selector (series-parallel) |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Applications | Hospital |
| Mounting Style | Panel; Screw On Mounting |