SCHURTER Inc IEC Appliance Inlet C14 with Fuseholder 1-pole, unwired 6205

Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect Characteristics Unwired Plug removal necessary for fuse-link replacement Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Types for rivet mounting available upon request
Request a Quote
Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect Characteristics Unwired Plug removal necessary for fuse-link replacement Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Types for rivet mounting available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC Appliance Inlet C14 with Fuseholder 1-pole, unwired (part number 6205) from SCHURTER Inc. is designed for panel mounting with options for screw-on or snap-in installation. It features a fuseholder compatible with 5 x 20 mm fuse-links and is rated for 10 A at 250 VAC. The product is suitable for use in equipment compliant with IEC/UL 62368-1 and meets the safety requirements of IEC 60335-1 for appliances in unattended use, including enhanced glow wire test standards. The inlet has a dielectric strength of over 2 kVAC and operates within a temperature range of -25 ¬8C to 70 ¬8C. It is constructed from thermoplastic material with a UL 94V-0 rating and offers IP40 protection on the front side. The terminal connections are available in solder or quick connect options, and the product is approved by VDE, UL, and CCC.

Datasheet Summary
Powered by GS/AI

The IEC Appliance Inlet C14 with Fuseholder 1-pole, unwired (part number 6205) from SCHURTER Inc. is designed for panel mounting with options for screw-on or snap-in installation. It features a fuseholder compatible with 5 x 20 mm fuse-links and is rated for 10 A at 250 VAC. The product is suitable for use in equipment compliant with IEC/UL 62368-1 and meets the safety requirements of IEC 60335-1 for appliances in unattended use, including enhanced glow wire test standards. The inlet has a dielectric strength of over 2 kVAC and operates within a temperature range of -25 ¬8C to 70 ¬8C. It is constructed from thermoplastic material with a UL 94V-0 rating and offers IP40 protection on the front side. The terminal connections are available in solder or quick connect options, and the product is approved by VDE, UL, and CCC.

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Fuseholder 1-pole, unwired - 6205 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Fuseholder 1-pole, unwired
6205
IEC Appliance Inlet C14 with Fuseholder 1-pole, unwired 6205
Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect Characteristics Unwired Plug removal necessary for fuse-link replacement Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Types for rivet mounting available upon request

Description

  • Panel mount: Screw-on version from front or rear side, snap-in version front side
  • Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole
  • V-Lock notch standard
  • Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
  • Solder / Quick Connect

Characteristics

  • Unwired
  • Plug removal necessary for fuse-link replacement
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Types for rivet mounting available upon request
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6205
Product Name IEC Appliance Inlet C14 with Fuseholder 1-pole, unwired
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Mounting Style Panel; Screw On Mounting
Termination Types Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2093-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 4302.5337 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
AC Power Entry Modules - 4304.4061 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2098-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers