SCHURTER Inc IEC Appliance Inlet C20 with Circuit Breaker TA35 1-pole 6136

Description
Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet Protection class I, Circuit breaker type TA35 1 pole Quick connect terminals 6.3 x 0.8 mm Characteristics Unwired Switch non-illuminated or illuminated Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Pre-wired version Quick connect terminals 4.8 x 0.8 mm Protection class II, 70°C V-Lock
Request a Quote Datasheet
Description
Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet Protection class I, Circuit breaker type TA35 1 pole Quick connect terminals 6.3 x 0.8 mm Characteristics Unwired Switch non-illuminated or illuminated Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Pre-wired version Quick connect terminals 4.8 x 0.8 mm Protection class II, 70°C V-Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C20 with Circuit Breaker TA35 1-pole - 6136 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C20 with Circuit Breaker TA35 1-pole
6136
IEC Appliance Inlet C20 with Circuit Breaker TA35 1-pole 6136
Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet Protection class I, Circuit breaker type TA35 1 pole Quick connect terminals 6.3 x 0.8 mm Characteristics Unwired Switch non-illuminated or illuminated Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Pre-wired version Quick connect terminals 4.8 x 0.8 mm Protection class II, 70°C V-Lock

Description

  • Panel mount: Snap-in version front side
  • 2 Functions: Appliance Inlet Protection class I, Circuit breaker type TA35 1 pole
  • Quick connect terminals 6.3 x 0.8 mm

Characteristics

  • Unwired
  • Switch non-illuminated or illuminated
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Pre-wired version
  • Quick connect terminals 4.8 x 0.8 mm
  • Protection class II, 70°C
  • V-Lock
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6136
Product Name IEC Appliance Inlet C20 with Circuit Breaker TA35 1-pole
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Mounting Style Panel; Snap-in mount
Termination Types Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6844-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
IEC Appliance Inlet C20 with Filter, Line Switch 2-pole - EC12 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2127-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6709-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers