SCHURTER Inc IEC Appliance Inlet C18, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal 6102-3

Description
Description Panel mount: Screw-on mounting front / rear-side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class II Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13 For use in unattended household appliances according to IEC 60335-1 Other versions on request Types for rivet mounting available upon request
Request a Quote Datasheet
Description
Description Panel mount: Screw-on mounting front / rear-side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class II Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13 For use in unattended household appliances according to IEC 60335-1 Other versions on request Types for rivet mounting available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C18, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal - 6102-3 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C18, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal
6102-3
IEC Appliance Inlet C18, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal 6102-3
Description Panel mount: Screw-on mounting front / rear-side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class II Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13 For use in unattended household appliances according to IEC 60335-1 Other versions on request Types for rivet mounting available upon request

Description

  • Panel mount: Screw-on mounting front / rear-side
  • 1 Function:
  • Appliance Inlet, Pin temperature 70 °C, Protection class II
  • Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply
  • Solder / Quick Connect

Unique Selling Proposition

  • Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit
  • The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13
  • For use in unattended household appliances according to IEC 60335-1

Other versions on request

  • Types for rivet mounting available upon request
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6102-3
Product Name IEC Appliance Inlet C18, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Screw On Mounting
Termination Types Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6712-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 4301.2814.01 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 4302.0003 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 4300.0303 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details