6051.2813 -- VAC17KS, EUROPLUG, V-LOCK CORD RETAINING, 2.0 M, CONNECTOR IEC C17, H05VV-F2G1, WHITE
SCHURTER Inc
VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, white
6051.2813
Description
Description
Power Cord
Protection class II, Pin temperature 70 °C
with V-Lock interlocking system
Request a Quote
Email Supplier
Datasheet
Description
Description
Power Cord
Protection class II, Pin temperature 70 °C
with V-Lock interlocking system
Request a Quote
Email Supplier
Datasheet
Suppliers
VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, white
6051.2813
Description
Power Cord
Protection class II, Pin temperature 70 °C
with V-Lock interlocking system
Description
- Power Cord
- Protection class II, Pin temperature 70 °C
- with V-Lock interlocking system
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
6051.2813 |
|
Product Name
|
VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, white |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Plug
|
|
Configuration
|
IEC
|
|
Standards / Certifications
|
RoHS; VDE
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
NEMA; Other
Mounting Style
Panel
View Details
2 suppliers
Power Type
AC Power Connector
Device Type
Power Entry Module
View Details
Power Type
AC Power Connector
Device Type
Power Entry Module
Termination Types
Quick Connect (0.250")
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
2 suppliers