SCHURTER Inc IEC Appliance Inlet C18, Snap-in Mounting, Solder, Quick-connect, Screw- or PCB Terminal 6015

Description
Description Panel mount: Snap-in version, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / quick-connect / screw / PCB Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet
Description
Description Panel mount: Snap-in version, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / quick-connect / screw / PCB Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C18, Snap-in Mounting, Solder, Quick-connect, Screw- or PCB Terminal - 6015 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C18, Snap-in Mounting, Solder, Quick-connect, Screw- or PCB Terminal
6015
IEC Appliance Inlet C18, Snap-in Mounting, Solder, Quick-connect, Screw- or PCB Terminal 6015
Description Panel mount: Snap-in version, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / quick-connect / screw / PCB Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Description

  • Panel mount: Snap-in version, Front Side
  • 1 Function
  • Appliance Inlet, Pin temperature 70 °C, Protection class II
  • Solder / quick-connect / screw / PCB

Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6015
Product Name IEC Appliance Inlet C18, Snap-in Mounting, Solder, Quick-connect, Screw- or PCB Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Snap-in mount
Termination Types PCB; Screw; Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6806-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
AC Power Entry Modules - 4303.0063 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
IEC Appliance Inlet C14 with Filter, Fuseholder 1- or 2-pole, for PCB Mounting - DA22 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
AC Power Entry Modules - 3-101-147 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details