SCHURTER Inc Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 5500.2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Package: 355J-02 Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Configuration: Single Voltage - Rated AC: 440V, 250V Frequency - Operating: 50/60Hz Applications: Telecom Approval Agency: CE, CSA, PSE, UL
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Package: 355J-02 Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Configuration: Single Voltage - Rated AC: 440V, 250V Frequency - Operating: 50/60Hz Applications: Telecom Approval Agency: CE, CSA, PSE, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Package: 355J-02 Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Configuration: Single Voltage - Rated AC: 440V, 250V Frequency - Operating: 50/60Hz Applications: Telecom Approval Agency: CE, CSA, PSE, UL

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Package: 355J-02
Product Status: Obsolete
Filter Type: Filtered (EMI, RFI) - Commercial
Configuration: Single
Voltage - Rated AC: 440V, 250V
Frequency - Operating: 50/60Hz
Applications: Telecom
Approval Agency: CE, CSA, PSE, UL

Buy Now Datasheet
Single Phase Emi Filter, 250V, 60Hzhz Schurter - 10AK2615 - Newark, An Avnet Company
Chicago, IL, United States
Single Phase Emi Filter, 250V, 60Hzhz Schurter
10AK2615
Single Phase Emi Filter, 250V, 60Hzhz Schurter 10AK2615
SINGLE PHASE EMI FILTER, 250V, 60HZHZ

SINGLE PHASE EMI FILTER, 250V, 60HZHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10AK2615
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Single Phase Emi Filter, 250V, 60Hzhz Schurter
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products