SCHURTER Inc IEC Appliance Inlet C14 with Filter, Fuseholder 1-pole 5200

Description
Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line filter in standard and medical version V-Lock notch standard Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Ultra-compact design Recessed faston connectors High quality filter case made of stainless steel Highly resistant since potted filter Characteristics All single elements are already wired Plug removal necessary for fuse-link replacement For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Standard and Medical Version, IEC 60939-2, UL 60939-3 Other versions on request Medical Version (M80)
Request a Quote Datasheet
Description
Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line filter in standard and medical version V-Lock notch standard Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Ultra-compact design Recessed faston connectors High quality filter case made of stainless steel Highly resistant since potted filter Characteristics All single elements are already wired Plug removal necessary for fuse-link replacement For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Standard and Medical Version, IEC 60939-2, UL 60939-3 Other versions on request Medical Version (M80)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Filter, Fuseholder 1-pole - 5200 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Filter, Fuseholder 1-pole
5200
IEC Appliance Inlet C14 with Filter, Fuseholder 1-pole 5200
Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line filter in standard and medical version V-Lock notch standard Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Ultra-compact design Recessed faston connectors High quality filter case made of stainless steel Highly resistant since potted filter Characteristics All single elements are already wired Plug removal necessary for fuse-link replacement For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Standard and Medical Version, IEC 60939-2, UL 60939-3 Other versions on request Medical Version (M80)

Description

  • Panel mount: Snap-in or screw-on mounting front side
  • 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line filter in standard and medical version
  • V-Lock notch standard
  • Quick connect terminals 6.3 x 0.8 mm

Unique Selling Proposition

  • Ultra-compact design
  • Recessed faston connectors
  • High quality filter case made of stainless steel
  • Highly resistant since potted filter

Characteristics

  • All single elements are already wired
  • Plug removal necessary for fuse-link replacement
  • For applications according IEC/UL 62368-1 we recommend variants with bleed resistor
    Standard and Medical Version, IEC 60939-2, UL 60939-3

Other versions on request

  • Medical Version (M80)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 5200
Product Name IEC Appliance Inlet C14 with Filter, Fuseholder 1-pole
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3707-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
AC Power Entry Modules - 3-102-854 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 4301.2814.08 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 4302.5337 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details