SCHURTER Inc IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA45 5145

Description
Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Compact power entry module with circuit breaker High configurability Easy assembly with prewired modules Protection class I or II Characteristics All single elements are already wired Unwired versions available on request Circuit Breaker non-illuminated or illuminated For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
Request a Quote Datasheet
Description
Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Compact power entry module with circuit breaker High configurability Easy assembly with prewired modules Protection class I or II Characteristics All single elements are already wired Unwired versions available on request Circuit Breaker non-illuminated or illuminated For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA45 - 5145 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA45
5145
IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA45 5145
Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Compact power entry module with circuit breaker High configurability Easy assembly with prewired modules Protection class I or II Characteristics All single elements are already wired Unwired versions available on request Circuit Breaker non-illuminated or illuminated For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)

Description

  • Panel mount: Screw-on mounting front side
  • 3 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole, Line filter in standard and medical version
  • Quick connect terminals 6.3 x 0.8 mm

Unique Selling Proposition

  • Compact power entry module with circuit breaker
  • High configurability
  • Easy assembly with prewired modules
  • Protection class I or II

Characteristics

  • All single elements are already wired
  • Unwired versions available on request
  • Circuit Breaker non-illuminated or illuminated
  • For applications according IEC/UL 62368-1 we recommend variants with bleed resistor
    Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 5145
Product Name IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA45
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1014.07 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 4302.5339 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6785-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6820-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers