SCHURTER Inc IEC Appliance Inlet C14 or C18 with Filter, high attenuation, ECO design, Front- or Rear Side Mounting 5123

Description
Description Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version Solder/quick connect/wire (stranded) PCB Earth Terminal Unique Selling Proposition Very high asymmetrical attenuation V-Lock cord retaining Metal flange for optimal shielding Compact design Characteristics Compact filter with high asymmetrical attenuation Optimal shielding due to completely closed filter case, unpotted Suitable for assembly in metal plated plastic housings For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Snap-in for panel thickness >2mm to 3mm flexible wire with various lenghts Class X1- and Y1-capacitors for enhanced withstand voltage Variant with plastic flange for front mounting
Request a Quote Datasheet
Description
Description Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version Solder/quick connect/wire (stranded) PCB Earth Terminal Unique Selling Proposition Very high asymmetrical attenuation V-Lock cord retaining Metal flange for optimal shielding Compact design Characteristics Compact filter with high asymmetrical attenuation Optimal shielding due to completely closed filter case, unpotted Suitable for assembly in metal plated plastic housings For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Snap-in for panel thickness >2mm to 3mm flexible wire with various lenghts Class X1- and Y1-capacitors for enhanced withstand voltage Variant with plastic flange for front mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 or C18 with Filter, high attenuation, ECO design, Front- or Rear Side Mounting - 5123 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 or C18 with Filter, high attenuation, ECO design, Front- or Rear Side Mounting
5123
IEC Appliance Inlet C14 or C18 with Filter, high attenuation, ECO design, Front- or Rear Side Mounting 5123
Description Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version Solder/quick connect/wire (stranded) PCB Earth Terminal Unique Selling Proposition Very high asymmetrical attenuation V-Lock cord retaining Metal flange for optimal shielding Compact design Characteristics Compact filter with high asymmetrical attenuation Optimal shielding due to completely closed filter case, unpotted Suitable for assembly in metal plated plastic housings For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Snap-in for panel thickness >2mm to 3mm flexible wire with various lenghts Class X1- and Y1-capacitors for enhanced withstand voltage Variant with plastic flange for front mounting

Description

  • Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side
  • 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version
  • Solder/quick connect/wire (stranded)
  • PCB
  • Earth Terminal

Unique Selling Proposition

  • Very high asymmetrical attenuation
  • V-Lock cord retaining
  • Metal flange for optimal shielding
  • Compact design

Characteristics

  • Compact filter with high asymmetrical attenuation
    Optimal shielding due to completely closed filter case, unpotted
  • Suitable for assembly in metal plated plastic housings
  • For applications according IEC/UL 62368-1 we recommend variants with bleed resistor
    Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)

Other versions on request

  • Snap-in for panel thickness >2mm to 3mm
  • flexible wire with various lenghts
  • Class X1- and Y1-capacitors for enhanced withstand voltage
  • Variant with plastic flange for front mounting
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 5123
Product Name IEC Appliance Inlet C14 or C18 with Filter, high attenuation, ECO design, Front- or Rear Side Mounting
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Screw-on Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4925-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 3-105-315 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6895-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
AC Power Entry Modules - 3-104-298 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details