Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4833.2200 | 486-6559-ND |
| Product Name | Socket, solder terminal, screened, 2-pole, Audio Plug/Sockets, 6.3 mm | Audio Connectors |
| Connector Type | Audio / Video | Phone Jack |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | solder terminal tin-plated |