The 4832.2230 is a 2-pole, insulated, straight audio socket with 3.5 mm diameter and PCB drop-in mounting. It supports DC and AC ratings of 0.5 A at 30 V, has a dielectric strength of 500 VDC, insulation resistance exceeding 100 MΩ at 500 VDC, and a lifetime of 5000 insertions. Operating temperature ranges from -20 °C to 70 °C. The housing is insulated, and terminals are silver-plated. Physical dimensions include a body diameter of 3.6 mm, overall length of 14.0 mm, and PCB mount features with terminal spacing of 2.5 mm. It complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Packaging is 1000 pieces per unit.
Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4832.2230 | 486-3417-ND |
| Product Name | Socket, PCB terminals, insulated, 2-pole, Audio Plug/Sockets, 3.5 mm | Audio Connectors |
| Connector Type | Audio / Video | Phone Jack |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | PCB terminals silver plated |