SCHURTER Inc Phone Audio Plug, 2.5Mm, Cable; No. Of Contacts Schurter 4831.121

Description
PHONE AUDIO PLUG, 2.5MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO PLUG, 2.5MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Plug, 2.5Mm, Cable; No. Of Contacts Schurter - 50H2467 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Plug, 2.5Mm, Cable; No. Of Contacts Schurter
50H2467
Phone Audio Plug, 2.5Mm, Cable; No. Of Contacts Schurter 50H2467
PHONE AUDIO PLUG, 2.5MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO PLUG, 2.5MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H2467
Product Name Phone Audio Plug, 2.5Mm, Cable; No. Of Contacts Schurter
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details