The 4797-5 is an IEC appliance outlet type J with integrated light pipes and PCB terminals, designed for status indication in smart PDUs and UPSs. It mounts snap-in to 1.5 mm panels and supports V-Lock cord retention. Rated for 16 A / 250 VAC, 50 Hz per IEC 60320-1 and 20 A / 250 VAC, 60 Hz per UL/CSA. Dielectric strength is 1.5 kVAC between L-N and 3 kVAC between L/N-PE. Operating temperature range is -25 °C to 70 °C. Housing is UL 94V-0 thermoplastic in black, grey, or white. Light pipe length is 27.5 mm, positioned per color code: black (C/D), white (B/C), grey (A/B). Complies with IEC 60335-1 glow wire test requirements for unattended use, and with RoHS and REACH standards. Packaged in quantities of 50.
Description
Unique Selling Proposition
Other versions on request
The integration of light pipes in the appliance outlet provides status indication in smart PDUs. See PDU Landing Page for more information. Power Distribution Units
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 4797-5 |
| Product Name | IEC Appliance Outlet J, Integrated Light Pipes, PCB terminals, Color Coding |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | IEC |
| Mounting Style | Panel; PCB; Snap-in mount |
| Termination Types | PCB |