Description
PWR ENT PLUG IEC320-C15 R/A SCRW
With integral cable clamp for strain relief. Dimensions (mm): H 21, W 70, D 33
IEC Connector Type = C15
Mounting Type = Cable Mount
Gender = Female
Current Rating = 15A
Body Orientation = Right Angle
Voltage Rating = 250 V
AC Power Entry Modules 10A 120 DEGREES
SCHURTER Inc | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|
Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
Product Number | 4784 | 486-1051-ND | 3135480 | 4784.0000 |
Product Name | IEC Connector C15 for hot conditions 120°C, Rewireable, Angled | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules | |
Power Type | AC Power Connector | AC Power Connector | AC Power Connector | |
Configuration | IEC | IEC; Other | IEC | |
Standards / Certifications | RoHS; UL; CSA; VDE | UL; VDE; cULus, VDE | RoHS | |
Voltage Rating | 250 volts | 250 volts | 250 volts | |
Operating Temperature | -25 to 120 C (-13 to 248 F) |