4748 -- DISTRIBUTION UNIT WITH POWER CORD AND 4 IEC APPLIANCE OUTLETS F
SCHURTER IncDistribution Unit with Power Cord and 4 IEC Appliance Outlets F4748
Description
Description
Stand alone module
1 Function: of 4 outlets, country specific cable and plug, Pin temperature 70 °C, Protection class I
Characteristics
Suitable for use in equipment according to IEC/UL 62368-1
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Stand alone module
1 Function: of 4 outlets, country specific cable and plug, Pin temperature 70 °C, Protection class I
Characteristics
Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Distribution unit with four IEC appliance outlets and a fixed power cord, designed for use in equipment compliant with IEC/UL 62368-1. It has a thermoplastic black housing (UL 94V-0), protection class I, and supports 10 A at 250 VAC (IEC) or 15 A at 250 VAC (UL/CSA) with a pin temperature rating of 70 °C. Dielectric strength exceeds 2 kVAC between L-N and L/N-PE. Operating temperature range is -25 °C to 70 °C. Dimensions are 147 mm × 134.5 mm × 54 mm, with mounting holes for 3 mm screws and a 2-meter cable. It is available in variants with UK BS 1363, EU Schuko, IEC C13, and North American NEMA 5-15 plugs. The unit complies with CE, UKCA, RoHS 2011/65/EU, China RoHS, and REACH regulations.
Datasheet Summary Powered by GS/AI
Distribution unit with four IEC appliance outlets and a fixed power cord, designed for use in equipment compliant with IEC/UL 62368-1. It has a thermoplastic black housing (UL 94V-0), protection class I, and supports 10 A at 250 VAC (IEC) or 15 A at 250 VAC (UL/CSA) with a pin temperature rating of 70 °C. Dielectric strength exceeds 2 kVAC between L-N and L/N-PE. Operating temperature range is -25 °C to 70 °C. Dimensions are 147 mm × 134.5 mm × 54 mm, with mounting holes for 3 mm screws and a 2-meter cable. It is available in variants with UK BS 1363, EU Schuko, IEC C13, and North American NEMA 5-15 plugs. The unit complies with CE, UKCA, RoHS 2011/65/EU, China RoHS, and REACH regulations.
Distribution Unit with Power Cord and 4 IEC Appliance Outlets F
4748
Distribution Unit with Power Cord and 4 IEC Appliance Outlets F
4748
Description
Stand alone module
1 Function: of 4 outlets, country specific cable and plug, Pin temperature 70 °C, Protection class I
Characteristics
Suitable for use in equipment according to IEC/UL 62368-1
Description
Stand alone module
1 Function: of 4 outlets, country specific cable and plug, Pin temperature 70 °C, Protection class I
Characteristics
Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Power Connectors
Product Number
4748
Product Name
Distribution Unit with Power Cord and 4 IEC Appliance Outlets F