SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.5203

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-3962-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3962-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3962-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
LINE FILTER WITH AC INLET, 2 POLE FUSING, 2A MEDICAL - 70080836 - Allied Electronics, Inc.
Fort Worth, TX, USA
LINE FILTER WITH AC INLET, 2 POLE FUSING, 2A MEDICAL
70080836
LINE FILTER WITH AC INLET, 2 POLE FUSING, 2A MEDICAL 70080836
Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Supplier's Site
AC Power Entry Modules - 4301.5203 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.5203
AC Power Entry Modules 4301.5203
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 2A M5

AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 2A M5

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-3962-ND 70080836 4301.5203
Product Name Power Entry Connectors - Inlets, Outlets, Modules LINE FILTER WITH AC INLET, 2 POLE FUSING, 2A MEDICAL AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect
Standards / Certifications UL; CCC, cULus, ENEC
Unlock Full Specs
to access all available technical data

Similar Products

Swiss socket in clear NEMA 12/4, IP65 housing - 88052141 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP44 Splashproof Angled Receptacle - F43.51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details