SCHURTER Inc Fuses 3-133-751

Description
DRM-A FUSE F 1.5A (GOLD)
Request a Quote Datasheet
Description
DRM-A FUSE F 1.5A (GOLD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3-133-751-ND - DigiKey
Thief River Falls, MN, United States
DRM-A FUSE F 1.5A (GOLD)

DRM-A FUSE F 1.5A (GOLD)

Buy Now Datasheet
Non Resettable Fuses - 577242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
577242
Non Resettable Fuses 577242
DRM-A Fuse F 1.5A (Gold) F 125VDC 250VAC

DRM-A Fuse F 1.5A (Gold) F 125VDC 250VAC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Fuses Fuses
Product Number 486-3-133-751-ND 577242
Product Name Fuses Non Resettable Fuses
Fuse Type PC Board
Approvals / Standards RoHS; UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8310TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details