SCHURTER Inc Fuse, Time Delay, 7.5A, 32Vdc, 1206; Fuse Current Schurter 3-110-066

Description
FUSE, TIME DELAY, 7.5A, 32VDC, 1206; Fuse Current:7.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:UAI 1206 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet
Description
FUSE, TIME DELAY, 7.5A, 32VDC, 1206; Fuse Current:7.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:UAI 1206 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Time Delay, 7.5A, 32Vdc, 1206; Fuse Current Schurter - 98AC5716 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 7.5A, 32Vdc, 1206; Fuse Current Schurter
98AC5716
Fuse, Time Delay, 7.5A, 32Vdc, 1206; Fuse Current Schurter 98AC5716
FUSE, TIME DELAY, 7.5A, 32VDC, 1206; Fuse Current:7.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:UAI 1206 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, TIME DELAY, 7.5A, 32VDC, 1206; Fuse Current:7.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:UAI 1206 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 98AC5716
Product Name Fuse, Time Delay, 7.5A, 32Vdc, 1206; Fuse Current Schurter
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Electrical, Specialty Fuses - 486-3426-ND - DigiKey
Specs
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
Auto Fuses - VF-P1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details