SCHURTER Inc Fuses - 3-110-065 3-110-065

Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975760-3-110-065 Categories: Fuses Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 32 V Voltage Rating (DC): 32 V
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975760-3-110-065 Categories: Fuses Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 32 V Voltage Rating (DC): 32 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 3-110-065 - 975760-3-110-065 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 3-110-065
975760-3-110-065
Fuses - 3-110-065 975760-3-110-065
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975760-3-110-065 Categories: Fuses Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 32 V Voltage Rating (DC): 32 V

Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975760-3-110-065
Categories: Fuses
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (AC): 32 V
Voltage Rating (DC): 32 V

Buy Now
Singapore
SMD 5.3A Circuit Protection Fuse
139-3-110-065
SMD 5.3A Circuit Protection Fuse 139-3-110-065
Surface Mount Fuses UAI 1206 Fuse F 5.3A Product overview: 3-110-065 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3-110-065 can be used for catalog matching and distributor lookup.

Surface Mount Fuses UAI 1206 Fuse F 5.3A Product overview: 3-110-065 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3-110-065 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Time Delay, 5.3A, 32Vdc, 1206; Fuse Current Schurter - 98AC5715 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 5.3A, 32Vdc, 1206; Fuse Current Schurter
98AC5715
Fuse, Time Delay, 5.3A, 32Vdc, 1206; Fuse Current Schurter 98AC5715
FUSE, TIME DELAY, 5.3A, 32VDC, 1206; Fuse Current:5.3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:UAI 1206 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, TIME DELAY, 5.3A, 32VDC, 1206; Fuse Current:5.3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:UAI 1206 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 975760-3-110-065 139-3-110-065 98AC5715
Product Name Fuses - 3-110-065 SMD 5.3A Circuit Protection Fuse Fuse, Time Delay, 5.3A, 32Vdc, 1206; Fuse Current Schurter
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1773-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details