SCHURTER Inc Power Line Filter Modules 3-109-852

Description
Three Phase (Wye) EMC/EMI Line Filter 16A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 16A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-109-852-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-109-852-ND
Power Line Filter Modules 486-3-109-852-ND
Three Phase (Wye) EMC/EMI Line Filter 16A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 16A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 16A, 520V; Filter Applications Schurter - 32AH7750 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 16A, 520V; Filter Applications Schurter
32AH7750
Power Line Filter, 3 Phase, 16A, 520V; Filter Applications Schurter 32AH7750
POWER LINE FILTER, 3 PHASE, 16A, 520V; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FMAD SeriesRoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 16A, 520V; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FMAD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-109-852-ND 32AH7750
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 16A, 520V; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-376-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 2378711 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details