SCHURTER Inc Power Line Filter Modules 3-108-717

Description
Three Phase (Wye) EMC/EMI Line Filter 180A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 180A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-108-717-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-108-717-ND
Power Line Filter Modules 486-3-108-717-ND
Three Phase (Wye) EMC/EMI Line Filter 180A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 180A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 180A, 520V; Filter Applications Schurter - 32AH7748 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 180A, 520V; Filter Applications Schurter
32AH7748
Power Line Filter, 3 Phase, 180A, 520V; Filter Applications Schurter 32AH7748
POWER LINE FILTER, 3 PHASE, 180A, 520V; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:180A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 180A, 520V; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:180A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-108-717-ND 32AH7748
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 180A, 520V; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 300 to 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609969-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
Power Line EMC Filters - RTAN-5006D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter - 67AC8774 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details