SCHURTER Inc IEC Filters 3-107-468

Description
Schurter 3-107-468 IEC Connector
Request a Quote Datasheet
Description
Schurter 3-107-468 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1889533 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1889533
IEC Filters 1889533
Schurter 3-107-468 IEC Connector

Schurter 3-107-468 IEC Connector

Supplier's Site
IEC Filters - 1889621 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1889621
IEC Filters 1889621
Schurter 3-107-468 IEC Connector

Schurter 3-107-468 IEC Connector

Supplier's Site
Power Entry Module W/filter, 8A, Qc; Connector Type Schurter - 69AC4218 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module W/filter, 8A, Qc; Connector Type Schurter
69AC4218
Power Entry Module W/filter, 8A, Qc; Connector Type Schurter 69AC4218
POWER ENTRY MODULE W/FILTER, 8A, QC; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

POWER ENTRY MODULE W/FILTER, 8A, QC; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1889533 69AC4218
Product Name IEC Filters Power Entry Module W/filter, 8A, Qc; Connector Type Schurter
Package / Mounting Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2136965 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-128-419-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers