SCHURTER Inc IEC Filters 3-105-315

Description
Schurter 3-105-315 IEC Connector
Request a Quote Datasheet
Description
Schurter 3-105-315 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1889529 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1889529
IEC Filters 1889529
Schurter 3-105-315 IEC Connector

Schurter 3-105-315 IEC Connector

Supplier's Site
IEC Filters - 1889659 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1889659
IEC Filters 1889659
Schurter 3-105-315 IEC Connector

Schurter 3-105-315 IEC Connector

Supplier's Site
Power Entry Module W/filter, 10A, Qc; Connector Type Schurter - 69AC4221 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module W/filter, 10A, Qc; Connector Type Schurter
69AC4221
Power Entry Module W/filter, 10A, Qc; Connector Type Schurter 69AC4221
POWER ENTRY MODULE W/FILTER, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

POWER ENTRY MODULE W/FILTER, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1889529 69AC4221
Product Name IEC Filters Power Entry Module W/filter, 10A, Qc; Connector Type Schurter
Package / Mounting Screw mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378742 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-104-872-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line EMC Filters - RTHN-5300 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers