SCHURTER Inc Power Line Filter Modules 3-103-752

Description
Single Phase EMC/EMI Line Filter 10A 240VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 240VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-103-752-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-103-752-ND
Power Line Filter Modules 486-3-103-752-ND
Single Phase EMC/EMI Line Filter 10A 240VAC 50/60Hz Two Stage Spring Cage

Single Phase EMC/EMI Line Filter 10A 240VAC 50/60Hz Two Stage Spring Cage

Buy Now Datasheet
Power Line Filter, 1 Phase, 10A, 240Vac; Filter Applications Schurter - 57AC6387 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 10A, 240Vac; Filter Applications Schurter
57AC6387
Power Line Filter, 1 Phase, 10A, 240Vac; Filter Applications Schurter 57AC6387
POWER LINE FILTER, 1 PHASE, 10A, 240VAC; Filter Applications:General Purpose; Voltage Rating:240VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 10A, 240VAC; Filter Applications:General Purpose; Voltage Rating:240VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-103-752-ND 57AC6387
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 10A, 240Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-5250 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line Filter Modules - 486-3-134-837-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details