SCHURTER Inc Power Line Filter Modules 3-103-710

Description
Single Phase EMC/EMI Line Filter 6A AC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A AC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-103-710-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-103-710-ND
Power Line Filter Modules 486-3-103-710-ND
Single Phase EMC/EMI Line Filter 6A AC 50/60Hz Two Stage Spring Cage

Single Phase EMC/EMI Line Filter 6A AC 50/60Hz Two Stage Spring Cage

Buy Now Datasheet
Power Line Filters - 1880309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1880309
Power Line Filters 1880309
Schurter 3-103-710 Power Line Filter

Schurter 3-103-710 Power Line Filter

Supplier's Site
Power Line Filter, 1 Phase, 6A, 240Vac; Filter Applications Schurter - 57AC6380 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 6A, 240Vac; Filter Applications Schurter
57AC6380
Power Line Filter, 1 Phase, 6A, 240Vac; Filter Applications Schurter 57AC6380
POWER LINE FILTER, 1 PHASE, 6A, 240VAC; Filter Applications:General Purpose; Voltage Rating:240VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 6A, 240VAC; Filter Applications:General Purpose; Voltage Rating:240VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-103-710-ND 1880309 57AC6380
Product Name Power Line Filter Modules Power Line Filters Power Line Filter, 1 Phase, 6A, 240Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase Single Phase
Package / Mounting DIN Rail Din rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Choke, 8.2Mh, 10A, 1-Phase; Dc Current Rating Schurter - 53AJ8395 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 10 amps
View Details
Power Line EMC Filters - RTHN-2006 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details