SCHURTER Inc Power Line Filter Modules 3-103-693

Description
Single Phase EMC/EMI Line Filter 3A 240VAC 50/60Hz Two Stage Spring Cage
Request a Quote
Description
Single Phase EMC/EMI Line Filter 3A 240VAC 50/60Hz Two Stage Spring Cage
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 57AC6378, is a single-phase filter designed for applications requiring electromagnetic interference suppression. It has a current rating of 3A and operates at a voltage of 240VAC. This filter features a two-stage design that provides high attenuation of interference voltages from the mains, making it suitable for use in electric switch and control cabinets, as well as in medical equipment compliant with IEC/UL 60601-1 standards. The filter is equipped with spring cage terminals for easy wiring and has a leakage current of less than 1 mA at 250V/50Hz. It can operate in a temperature range from -40 °C to 100 °C and has a dielectric strength of 1.7 kVDC between line and neutral, and 2.7 kVDC between line/neutral and protective earth. The product is also compliant with various safety standards, including IEC 60950 and IEC 60939, and has been certified by VDE and UL. With an IP protection rating of IP20, this filter is suitable for indoor use and is constructed from UL 94V-0 rated plastics. The filter's compact design allows for DIN rail or chassis mounting, making it versatile for different installation scenarios.

Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 57AC6378, is a single-phase filter designed for applications requiring electromagnetic interference suppression. It has a current rating of 3A and operates at a voltage of 240VAC. This filter features a two-stage design that provides high attenuation of interference voltages from the mains, making it suitable for use in electric switch and control cabinets, as well as in medical equipment compliant with IEC/UL 60601-1 standards. The filter is equipped with spring cage terminals for easy wiring and has a leakage current of less than 1 mA at 250V/50Hz. It can operate in a temperature range from -40 °C to 100 °C and has a dielectric strength of 1.7 kVDC between line and neutral, and 2.7 kVDC between line/neutral and protective earth. The product is also compliant with various safety standards, including IEC 60950 and IEC 60939, and has been certified by VDE and UL. With an IP protection rating of IP20, this filter is suitable for indoor use and is constructed from UL 94V-0 rated plastics. The filter's compact design allows for DIN rail or chassis mounting, making it versatile for different installation scenarios.

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-103-693-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-103-693-ND
Power Line Filter Modules 486-3-103-693-ND
Single Phase EMC/EMI Line Filter 3A 240VAC 50/60Hz Two Stage Spring Cage

Single Phase EMC/EMI Line Filter 3A 240VAC 50/60Hz Two Stage Spring Cage

Buy Now Datasheet
Power Line Filter, 1 Phase, 3A, 240Vac; Filter Applications Schurter - 57AC6378 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 3A, 240Vac; Filter Applications Schurter
57AC6378
Power Line Filter, 1 Phase, 3A, 240Vac; Filter Applications Schurter 57AC6378
POWER LINE FILTER, 1 PHASE, 3A, 240VAC; Filter Applications:General Purpose; Voltage Rating:240VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 3A, 240VAC; Filter Applications:General Purpose; Voltage Rating:240VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-103-693-ND 57AC6378
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 3A, 240Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-123-459-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details