SCHURTER Inc Power Line Filters 3-103-681

Description
Schurter 3-103-681 Power Line Filter
Request a Quote Datasheet
Description
Schurter 3-103-681 Power Line Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 1880386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1880386
Power Line Filters 1880386
Schurter 3-103-681 Power Line Filter

Schurter 3-103-681 Power Line Filter

Supplier's Site
Power Line Filters - 1880301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1880301
Power Line Filters 1880301
Schurter 3-103-681 Power Line Filter

Schurter 3-103-681 Power Line Filter

Supplier's Site
Power Line Filter Modules - 486-3-103-681-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-103-681-ND
Power Line Filter Modules 486-3-103-681-ND
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Spring Cage

Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Spring Cage

Buy Now Datasheet
Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter - 57AC6367 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter
57AC6367
Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter 57AC6367
POWER LINE FILTER, 1 PHASE, 6A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 6A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1880386 486-3-103-681-ND 57AC6367
Product Name Power Line Filters Power Line Filter Modules Power Line Filter, 1 Phase, 6A, 250V; Filter Applications Schurter
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Din rail DIN Rail
Standards and Certifications RoHS RoHS
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378710 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-285-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line EMC Filters - RTHN-2040 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details