SCHURTER Inc Fuse, Smd, 500Ma, Fast Acting; Fuse Current Schurter 2070.0013.11

Description
FUSE, SMD, 500mA, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OSU 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 500mA, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OSU 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 500Ma, Fast Acting; Fuse Current Schurter - 91F7234 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 500Ma, Fast Acting; Fuse Current Schurter
91F7234
Fuse, Smd, 500Ma, Fast Acting; Fuse Current Schurter 91F7234
FUSE, SMD, 500mA, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OSU 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 500mA, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OSU 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
2070.0013.11
Circuit Protection - Fuses 2070.0013.11
FUSE BRD MNT 500MA 250VAC/VDC

FUSE BRD MNT 500MA 250VAC/VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 91F7234 2070.0013.11
Product Name Fuse, Smd, 500Ma, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fuse - 44376870 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details