FUSE, PCB, 400mA, 250V, TIME DELAY; Fuse Current:400mA; Voltage Rating VAC:250VAC; Product Range:MSU 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 91F7240 |
| Product Name | Fuse, Pcb, 400Ma, 250V, Time Delay; Fuse Current Schurter |
| Mounting | Solderable (with leads) |