SCHURTER Inc Circuit Protection - Fuses 1.2514

Description
FUSE CERM 10A 250VAC 150VDC 5X20
Datasheet
Description
FUSE CERM 10A 250VAC 150VDC 5X20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0001.2514 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.2514
Circuit Protection - Fuses 0001.2514
FUSE CERM 10A 250VAC 150VDC 5X20

FUSE CERM 10A 250VAC 150VDC 5X20

Supplier's Site
Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Schurter - 88K2035 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Schurter
88K2035
Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Schurter 88K2035
FUSE, CARTRIDGE, 10A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

FUSE, CARTRIDGE, 10A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0001.2514 88K2035
Product Name Circuit Protection - Fuses Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Schurter
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 10 amps 10 amps
Rated Breaking Capacity 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fuses - 004110103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details