SCHURTER Inc Fuse;Cylinder/Non-Resettable;Time Lag;4A;Dims 5x20mm;Ceramic;Cartridge;250VAC 1.251

Description
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
Datasheet
Description
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse;Cylinder/Non-Resettable;Time Lag;4A;Dims 5x20mm;Ceramic;Cartridge;250VAC - 70160341 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Time Lag;4A;Dims 5x20mm;Ceramic;Cartridge;250VAC
70160341
Fuse;Cylinder/Non-Resettable;Time Lag;4A;Dims 5x20mm;Ceramic;Cartridge;250VAC 70160341
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site
Circuit Protection - Fuses - 0001.2510 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.2510
Circuit Protection - Fuses 0001.2510
FUSE CERM 4A 250VAC 150VDC 5X20

FUSE CERM 4A 250VAC 150VDC 5X20

Supplier's Site
Fuse, Cartridge, 4A, 5X20Mm, Time Delay; Blow Characteristic Schurter - 25C7776 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 4A, 5X20Mm, Time Delay; Blow Characteristic Schurter
25C7776
Fuse, Cartridge, 4A, 5X20Mm, Time Delay; Blow Characteristic Schurter 25C7776
FUSE, CARTRIDGE, 4A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

FUSE, CARTRIDGE, 4A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 70160341 0001.2510 25C7776
Product Name Fuse;Cylinder/Non-Resettable;Time Lag;4A;Dims 5x20mm;Ceramic;Cartridge;250VAC Circuit Protection - Fuses Fuse, Cartridge, 4A, 5X20Mm, Time Delay; Blow Characteristic Schurter
Fuse Material Ceramic Ceramic; Ceramic
Mounting Replaceable
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-1892-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details