SCHURTER Inc Fuse, Cartridge, 3.15A 5X20Mm Time Delay; Blow Characteristic Schurter 1.2509

Description
FUSE, CARTRIDGE, 3.15A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:CeramicRoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 3.15A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:CeramicRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 3.15A 5X20Mm Time Delay; Blow Characteristic Schurter - 98B9731 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 3.15A 5X20Mm Time Delay; Blow Characteristic Schurter
98B9731
Fuse, Cartridge, 3.15A 5X20Mm Time Delay; Blow Characteristic Schurter 98B9731
FUSE, CARTRIDGE, 3.15A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:CeramicRoHS Compliant: Yes

FUSE, CARTRIDGE, 3.15A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0001.2509 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.2509
Circuit Protection - Fuses 0001.2509
FUSE CERAMIC 3.15A 250VAC 300VDC

FUSE CERAMIC 3.15A 250VAC 300VDC

Supplier's Site
Time-lag fuse 3.15A T 250VAC 20X5 ceramic - 685-0001.2509 - Utmel Electronic Limited
Hong Kong, China
Time-lag fuse 3.15A T 250VAC 20X5 ceramic
685-0001.2509
Time-lag fuse 3.15A T 250VAC 20X5 ceramic 685-0001.2509
Time-lag fuse 3.15A T 250VAC 20X5 ceramic

Time-lag fuse 3.15A T 250VAC 20X5 ceramic

Supplier's Site
Fuse;Cylinder/Non-Resettable;Time Lag;3.15A;Dims 5x20mm;Ceramic;Cartridge;250VAC - 70160340 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Time Lag;3.15A;Dims 5x20mm;Ceramic;Cartridge;250VAC
70160340
Fuse;Cylinder/Non-Resettable;Time Lag;3.15A;Dims 5x20mm;Ceramic;Cartridge;250VAC 70160340
250 V, 1-1⁄4 in. L x 1⁄4 in. D, High Breaking Capacity Fuses According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

250 V, 1-1⁄4 in. L x 1⁄4 in. D, High Breaking Capacity Fuses
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number 98B9731 0001.2509 685-0001.2509 70160340
Product Name Fuse, Cartridge, 3.15A 5X20Mm Time Delay; Blow Characteristic Schurter Circuit Protection - Fuses Time-lag fuse 3.15A T 250VAC 20X5 ceramic Fuse;Cylinder/Non-Resettable;Time Lag;3.15A;Dims 5x20mm;Ceramic;Cartridge;250VAC
Fuse Material Ceramic; CeramicRoHS Compliant: Yes Glass; Ceramic
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 300 volts 250 volts
Rated Current 3.15 amps 3.15 amps 3.15 amps 3.15 amps
Unlock Full Specs
to access all available technical data

Similar Products

SLC Power Supply Fuse - 1746-F1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fuses - 486-1853-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1000 amps
View Details
2 suppliers
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details